The SiT5356 is a 1 MHz to 60 MHz Stratum 3 compliant Super-TCXO with ±100 ppb frequency stability across temperature, operating from -40°C to +105°C. It features a 5.0 mm × 3.2 mm package, LVCMOS output, and operates at 3.3 V supply voltage. The device includes on-chip regulators to eliminate external LDOs and provides digital frequency control via I2C with ±3200 ppm pull range and 5 ppt resolution. It is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to vibration, shock, and board bending.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5356ACCFQG33IR-26.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 26 MHz |