The SiT5356 is a 1 MHz to 60 MHz precision MEMS Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, housed in a 5.0 mm x 3.2 mm package. It offers ±100 ppb frequency stability across temperature, a typical frequency slope of ±1 ppb/°C, and 1.5e-11 ADEV at 10 seconds. The device operates from -40°C to +105°C with LVCMOS or clipped sinewave output, supports 2.5 V, 2.8 V, 3.0 V, and 3.3 V supply voltages, and integrates on-chip regulators to eliminate the need for an external LDO. It is RoHS and REACH compliant, with no activity dips or micro jumps, and resists shock, vibration, and board bending. The SiT5356ACCFN-33VT-24
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356ACCFN-33VT-24.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 24 MHz |