The SiT5356 is a 1 MHz to 60 MHz precision MEMS Super-TCXO compliant to Telcordia GR-1244-CORE Stratum 3 specifications, housed in a 5.0 mm × 3.2 mm package. It offers ±100 ppb frequency stability across temperature, a typical frequency slope of ±1 ppb/°C, and 1.5e-11 ADEV at 10 seconds averaging. The device operates from -40°C to +105°C with LVCMOS or clipped sinewave outputs, supports 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages, and integrates on-chip regulators to eliminate external LDOs. It is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356A-FQ-0013 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |