The SiT5349 is a 60 MHz to 220 MHz, ±50 ppb precision MEMS Super-TCXO in a 5.0 mm × 3.2 mm package, designed for high-reliability defense, avionics, GNSS, and communications applications. It features an ultra-low acceleration sensitivity of 0.009 ppb/g, ±1 ppb/°C typical frequency slope over temperature, and 1.5e-11 Allan deviation at 10 seconds. The device integrates on-chip regulators to eliminate the need for an external LDO and supports LVCMOS output at 2.5 V, 2.8 V, 3.0 V, or 3.3 V. This variant is a DCTCXO with I2C digital frequency control, offering ±100 ppm pull range and 5 ppt resolution, and uses pin A0 as NC with software-controlled output enable. It is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction.
60 to 220 MHz, ±50-ppb precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5349AE-FRG33JMA100.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |