The SiT5349 is a 60 MHz to 220 MHz, ±50 ppb precision MEMS Super-TCXO in a 5.0 mm × 3.2 mm package, designed for high-reliability defense, space, avionics, and precision GNSS applications. It features an ultra-low acceleration sensitivity of 0.009 ppb/g, ±1 ppb/°C typical frequency slope, and 1.5e-11 Allan deviation at 10 seconds. The device integrates on-chip regulators to eliminate external LDOs and supports LVCMOS output at 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The DCTCXO variant includes I²C digital frequency control with 5 ppt resolution and up to ±3200 ppm pull range. It operates from -40°C to 105°C, is RoHS and REACH compliant, and meets high shock survivability (>30,000 g) and vibration resistance standards. No activity dips or micro jumps occur within its operating range.
60 to 220 MHz, ±50-ppb precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5349AC-FR033JTB100.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |