The SiT5348 is a precision MEMS Super-TCXO designed for aerospace and defense applications, offering ±50 ppb frequency stability over the temperature range of -40°C to 105°C with an acceleration sensitivity of 0.1 ppb/g. It operates from 1 MHz to 60 MHz in 1 Hz steps, features on-chip regulators to eliminate the need for external LDOs, and provides a clipped sinewave output at 3.3 V. The device employs an I2C interface for digital frequency control with up to ±3200 ppm pull range and 5 ppt resolution, and is housed in a 5.0 mm × 3.2 mm ceramic package. It is RoHS and REACH compliant, with shock survivability exceeding 30,000 g.
1 to 60 MHz, ±50-ppb precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5348AN-FR033JTA10.000000 |
| Product Name | Super TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |