The SiT5348 is a precision MEMS Super-TCXO designed for aerospace and defense applications, offering ±50 ppb frequency stability from -40°C to 105°C with an acceleration sensitivity of 0.009 ppb/g. It operates from 1 MHz to 60 MHz in 1 Hz steps, features on-chip power regulators eliminating the need for an external LDO, and is available in a 5.0 mm x 3.2 mm ceramic package. The device supports LVCMOS or clipped sine wave outputs with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and meets RoHS and REACH compliance standards.
1 to 60 MHz, ±50-ppb precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5348AN-FR-33E0B16.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 16 MHz |