The SiT5348 is a 1 MHz to 60 MHz precision MEMS Super-TCXO engineered for aerospace and defense applications, offering ±50 ppb frequency stability over -40°C to 105°C, with acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g and shock survivability above 30,000 g. It features an on-chip regulator eliminating the need for an external LDO, LVCMOS or clipped sinewave output, and operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device is housed in a 5.0 mm × 3.2 mm ceramic package and supports digital frequency control via I²C with 5 ppt resolution and up to ±3200 ppm pull range. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, ±50-ppb precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5348AI-FR033JBA20.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 20 MHz |