The SiT5348 is a precision MEMS Super-TCXO delivering ±50 ppb frequency stability over -40°C to 105°C with acceleration sensitivity of 0.009 ppb/g, housed in a 5.0 mm x 3.2 mm ceramic package. It operates from 1 MHz to 60 MHz, supports LVCMOS output, and integrates on-chip regulators to eliminate external LDOs. The device features digital frequency pulling via I2C with 5 ppt resolution and meets RoHS and REACH compliance for aerospace and defense applications.
1 to 60 MHz, ±50-ppb precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5348AI-FR-33E0A60.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 60 MHz |