The SiT5348 is a precision MEMS Super-TCXO designed for aerospace and defense applications, offering ±50 ppb frequency stability over -40°C to 105°C with an acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g. It operates from 1 MHz to 60 MHz in 1 Hz steps, features on-chip regulators to eliminate external LDOs, and provides LVCMOS or clipped sinewave outputs at 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The DCTCXO variant supports digital frequency control via I2C with 5 ppt resolution and up to ±3200 ppm pull range. It is housed in a 5.0 mm × 3.2 mm ceramic package and is RoHS and REACH compliant.
1 to 60 MHz, ±50-ppb precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5348AE-FR033JUB10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |