SiTime Corporation Super-TCXOs SiT5348AE-FR033IUA10.000000

Description
1 to 60 MHz, ±50-ppb precision Super-TCXO
Request a Quote
Description
1 to 60 MHz, ±50-ppb precision Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5348 is a 1 MHz to 60 MHz Ultra-precision Super-TCXO with ±50 ppb frequency stability over -40°C to 105°C, designed for aerospace and defense applications. It features a 5.0 mm x 3.2 mm ceramic package, LVCMOS output, and operates at 3.3 V supply voltage. The device includes on-chip power regulators to eliminate the need for an external LDO, offers acceleration sensitivity of 0.009 ppb/g, and supports digital frequency tuning via I2C with 5 ppt resolution and a ±3200 ppm pull range. It is RoHS and REACH compliant, Pb-free, and shock survivable beyond 30,000 g. The part number SiT5348AE-FR033IUA10.000000 corresponds to a DCTCXO configuration with 10 MHz output, I2C control, and OE pin function.

Datasheet Summary
Powered by GS/AI

The SiT5348 is a 1 MHz to 60 MHz Ultra-precision Super-TCXO with ±50 ppb frequency stability over -40°C to 105°C, designed for aerospace and defense applications. It features a 5.0 mm x 3.2 mm ceramic package, LVCMOS output, and operates at 3.3 V supply voltage. The device includes on-chip power regulators to eliminate the need for an external LDO, offers acceleration sensitivity of 0.009 ppb/g, and supports digital frequency tuning via I2C with 5 ppt resolution and a ±3200 ppm pull range. It is RoHS and REACH compliant, Pb-free, and shock survivable beyond 30,000 g. The part number SiT5348AE-FR033IUA10.000000 corresponds to a DCTCXO configuration with 10 MHz output, I2C control, and OE pin function.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5348AE-FR033IUA10.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, ±50-ppb precision Super-TCXO

1 to 60 MHz, ±50-ppb precision Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5348AE-FR033IUA10.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-JE-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0001.875000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0019 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AC-H5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.200000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-4 MHz
Frequency Stability 50 ppm
View Details