The SiT5347 is a ruggedized precision MEMS Super-TCXO designed for high-reliability defense, space, avionics, and communications applications. It operates from 60 MHz to 220 MHz in 1 Hz steps with a frequency stability of ±0.1 to ±0.25 ppm across temperatures from -40°C to +105°C. The device features ultra-low acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g, and integrates on-chip regulators to eliminate the need for external LDOs. It has an LVCMOS output, supports 2.5 V, 2.8 V, 3.0 V, and 3.3 V supply voltages, and is packaged in a 5.0 mm × 3.2 mm surface-mount format. The part is RoHS and REACH compliant, and includes digital frequency control via I2C with 5 ppt resolution and up to ±3200 ppm pull range in DCTCXO mode. Dynamic stability is optimized under airflow, thermal shock, vibration, and EMI.
60 to 220 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5347AI-FN-33E0B125.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 125 MHz |