The SiT5347 is a ruggedized MEMS Super-TCXO offering 60-189 MHz and 208-220 MHz output frequencies in 1 Hz steps, with ±100 ppb frequency stability across temperature and an acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g. It operates from -40°C to +105°C, features LVCMOS output, integrates on-chip power regulators, and supports digital frequency tuning via I2C with 5 ppt resolution and up to ±3200 ppm pull range. The device is packaged in a 5.0 mm x 3.2 mm case and complies with Telcordia GR-1244-CORE Stratum 3 specifications.
60 to 220 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5347AE-FQ033JTB125.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 125 MHz |