The SiT5347 is a ruggedized ±100 ppb precision MEMS Super-TCXO designed for high-reliability defense, space, avionics, and communications applications. It operates from 60 MHz to 220 MHz with LVCMOS output, selectable supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and an operating temperature range of -40°C to +105°C. The device features an acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g, ±1 ppb/°C typical frequency slope, and 1.5e-11 ADEV at 10-second averaging. It includes on-chip regulators to eliminate external LDOs and supports digital frequency pulling via I2C with 5 ppt resolution up to ±3200 ppm. The part is housed in a 5.0 mm × 3.2 mm package and is RoHS and REACH compliant. It meets Telcordia GR-1244-CORE Stratum 3 oscillator specifications.
60 to 220 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5347AE-FQ033JTA100.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |