The SiT5347 is a ruggedized MEMS Super-TCXO offering 60 MHz to 189 MHz and 208 MHz to 220 MHz output frequencies in 1 Hz steps, with ±100 ppb frequency stability across temperature and an acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g. It operates from -40°C to +105°C, features LVCMOS output, and integrates on-chip regulators to eliminate the need for external LDOs. The device is available in a 5.0 mm × 3.2 mm package and supports three configurations: TCXO, VCTCXO, and DCTCXO with I2C digital frequency control. It meets Telcordia GR-1244-CORE Stratum 3 specifications, is RoHS and REACH compliant, and is designed for high-reliability defense, avionics, and precision GNSS applications.
60 to 220 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5347AE-FQ033IEB100.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |