The SiT5347 is a precision MEMS Super-TCXO operating from 60 MHz to 220 MHz with stability of ±0.1 to ±0.25 ppm, designed for high-reliability defense, space, avionics, and precision GNSS applications. It features a 5.0 mm × 3.2 mm package, operates from -40°C to +105°C, and delivers ±100 ppb frequency stability across temperature with an acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g. The device integrates on-chip regulators to eliminate external LDOs, operates with LVCMOS output and supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and complies with Telcordia GR-1244-CORE Stratum 3 specifications. For this variant, the output frequency is 160.000000 MHz, supply voltage is 3.3 V, and the package is 12 mm tape and reel, cut tape format (F).
60 to 220 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5347AE-FP-33E0A160.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 160 MHz |