The SiT5347 is a 60 MHz to 220 MHz precision MEMS Super-TCXO with a 5.0 mm x 3.2 mm package, designed for high-reliability applications in defense, avionics, and precision GNSS systems. It offers ±100 ppb frequency stability across the -40°C to +105°C operating range, with acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g. The device features LVCMOS output, on-chip power regulators eliminating the need for external LDOs, and supports supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The specific variant SiT5347AE-FN-33E0A80
60 to 220 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5347AE-FN-33E0A80.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 80 MHz |