The SiT5347 is a ruggedized MEMS Super-TCXO for high-reliability applications, delivering ±100 ppb frequency stability across temperature and operating from -40°C to +105°C. It offers LVCMOS output with frequencies programmable from 60.000001 MHz to 189 MHz and 208 MHz to 220 MHz in 1 Hz steps. The device features an acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g, on-chip power regulators eliminating the need for external LDOs, and an I2C interface for digital frequency pulling up to ±3200 ppm with 5 ppt resolution. It is housed in a 5.0 mm × 3.2 mm package and is RoHS and REACH compliant. The part number SIT5347AC-FN033ITB15
60 to 220 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5347AC-FN033ITB150.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 150 MHz |