The SiT5346 is a 1 MHz to 60 MHz precision Super-TCXO with ±100 ppb frequency stability across temperature and an acceleration sensitivity of 0.009 ppb/g. It features an on-chip regulator that eliminates the need for an external LDO, operates from -40°C to +105°C, and supports LVCMOS output. The device is housed in a 5.0 mm × 3.2 mm package, is RoHS and REACH compliant, and meets Telcordia GR-1244-CORE Stratum 3 specifications.
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5346AICFP-33E0A60.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 60 MHz |