The SiT5346 is a 1 MHz to 60 MHz precision Super-TCXO with a 5.0 mm x 3.2 mm package, designed for high-reliability applications in defense, space, and avionics. It offers ±100 ppb frequency stability across temperature, an acceleration sensitivity of 0.1 ppb/g, and operates from -40°C to +105°C. The device supports LVCMOS or clipped sinewave output, operates on 3.3 V supply voltage, and includes on-chip regulators to eliminate the need for an external LDO. It is fully compliant with Telcordia GR-1244-CORE Stratum 3 specifications and features digital frequency control via I2C with a ±400 ppm pull range. The part is RoHS and REACH compliant, with no activity dips or micro jumps.
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5346AI-FP-33VTA40.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |