The SiT5346 is a ruggedized precision MEMS Super-TCXO operating from 1 MHz to 60 MHz with ±100 ppb frequency stability across temperature and acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g. It features on-chip regulators to eliminate the need for external LDOs, operates from -40°C to +105°C, and supports LVCMOS or clipped sinewave output. The device is available in a 5.0 mm × 3.2 mm package and meets Telcordia GR-1244-CORE Stratum 3 specifications. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5346AE-FQ025ITB25.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |