The SiT5346 is a ruggedized precision MEMS Super-TCXO operating from 1 MHz to 60 MHz with ±100 ppb frequency stability across temperature and acceleration sensitivity of 0.009 ppb/g. It features on-chip power regulators to eliminate the need for external LDOs, operates from -40°C to +105°C, and provides LVCMOS or clipped sinewave outputs at 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device is packaged in a 5.0 mm × 3.2 mm surface-mount case and is compliant with Telcordia GR-1244-CORE Stratum 3 specifications. It supports digital frequency pulling via I2C with 5 ppt resolution and a maximum pull range of ±3200 ppm, and is RoHS and REACH compliant.
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5346AE-FQ-33N0A50.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 50 MHz |