The SiT5346 is a precision MEMS Super-TCXO offering 1 MHz to 60 MHz output frequencies with stability of ±0.1 to ±0.25 ppm and ±100 ppb across temperature. It features an ultra-low acceleration sensitivity of 0.009 ppb/g, on-chip power regulators eliminating external LDOs, and operates from -40°C to +105°C. The device supports LVCMOS output and is housed in a 5.0 mm × 3.2 mm package. It complies with Telcordia GR-1244-CORE Stratum 3 specifications and is RoHS and REACH compliant.
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5346AE-FQ-33E0A1.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 1 MHz |