The SiT5346 is a ruggedized MEMS Super-TCXO offering 1 MHz to 60 MHz output frequencies with stability of ±0.1 to ±0.25 ppm across temperature. It operates from -40°C to +105°C in a 5.0 mm × 3.2 mm package and integrates on-chip regulators to eliminate the need for external LDOs. The device meets Telcordia GR-1244-CORE Stratum 3 specifications and features acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g, depending on configuration. It supports LVCMOS or clipped sinewave outputs at 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages. The part is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending. The SiT5346AE-FN-33N0A52
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5346AE-FN-33N0A52.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 52 MHz |