The SiT5157 is a 60 MHz to 220 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability applications in telecommunications, GNSS, and networking. It operates from -40°C to +105°C, features LVCMOS output, and supports 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages. The device uses a 5.0 mm × 3.2 mm package and integrates on-chip regulators to eliminate the need for external LDOs. It meets RoHS, REACH, and is Pb-free, Halogen-free, and Antimony-free. This variant includes factory-programmable
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5157AC-FD-33E0-70.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 70 MHz |