The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability over -40°C to +105°C, housed in a 5.0 mm × 3.2 mm package. It features on-chip regulators to eliminate external LDOs, supports LVCMOS or clipped sinewave output, and operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device includes I2C digital frequency control with 5 ppt resolution for DCTCXO configurations, and offers immunity to vibration, shock, and thermal transients. RoHS and REACH compliant.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AICFK-33N0-10.949297 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10.95 MHz |