The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability across -40°C to +105°C operating temperature, housed in a 5.0 mm × 3.2 mm package. It features on-chip regulators that eliminate the need for an external LDO, delivers ±15 ppb/°C typical frequency slope, and supports LVCMOS or clipped sinewave output. This variant is factory-programmed for a 12.000000 MHz frequency, 3.0 V supply voltage, and has a non-pullable output configured with output enable on pin 1. The device is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and electromagnetic interference.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AICFK-30N0-12.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 12 MHz |