The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, networking, and precision GNSS. It operates across -40°C to +105°C, uses a 5.0 mm x 3.2 mm package, and integrates on-chip regulators to eliminate the need for an external LDO. This variant provides a 3.0 V supply voltage and LVCMOS output, with output enable control via pin 1. The device supports factory programming for frequency and stability, and features resistance to shock, vibration, and electromagnetic interference.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AICFK-30E0-40.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |