The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability over -40°C to +105°C, housed in a 5.0 mm × 3.2 mm package. It features on-chip power regulators, eliminating the need for external LDOs, and offers LVCMOS output at 3.0 V supply. The device supports factory programming for frequency and stability, with no activity dips or micro jumps, and is resistant to shock, vibration, and electromagnetic interference. It is RoHS and REACH compliant.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AICFK-30E0-26.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 26 MHz |