The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability across -40°C to +105°C, featuring a 5.0 mm × 3.2 mm package. It offers LVCMOS output, operates at 3.3 V supply, and includes on-chip regulators to eliminate external LDOs. The device supports digital frequency pulling via I2C with 5 ppt resolution and is resistant to environmental stressors such as vibration, shock, and airflow. It is RoHS and REACH compliant.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AICFD-33E0-60.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 60 MHz |