The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, wireless, networking, and GNSS systems. It operates from -40°C to +105°C with a 5.0 mm × 3.2 mm surface-mount package. This variant features an LVCMOS output, 3.3 V supply voltage, and output enable control via pin 1. It integrates on-chip regulators to eliminate the need for an external LDO and provides dynamic stability against airflow, thermal shock, vibration, and EMI. The device is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AICFD-33E0-30.720000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 30.72 MHz |