The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, networking, GNSS, and industrial applications. It operates from -40°C to +105°C, features on-chip regulators to eliminate the need for an external LDO, and supports LVCMOS output with a 3.3 V supply. The device uses a 5.0 mm × 3.2 mm package and provides digital frequency control via I2C with 5 ppt resolution, offering up to ±3200 ppm pull range. Output enable is controlled via pin OE, with no voltage control input. It is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AICFD-33E0-16.367667 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 16.37 MHz |