The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, housed in a 5.0 mm × 3.2 mm package. It operates from -40°C to +105°C and features on-chip regulators to eliminate external LDOs. This variant is a VCTCXO with a 3.0 V supply, clipped sinewave output, and a pull range of ±12.5 ppm, controlled via an analog voltage input. It supports LVCMOS or clipped sinewave outputs, is RoHS and REACH compliant, and is designed for high-reliability applications including precision GNSS, telecom, and test equipment.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AICFD-30VT-26.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 26 MHz |