The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, packaged in a 5.0 mm × 3.2 mm surface-mount case. It operates from -40°C to +105°C and integrates on-chip regulators to eliminate the need for an external LDO. This device supports LVCMOS or clipped sinewave output, with a 2.8 V supply voltage and voltage-controlled frequency tuning (VCTCXO) via an analog control input. It features no activity dips, micro jumps, or susceptibility to shock, vibration, or electromagnetic interference, and is RoHS and REACH compliant.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AICFD-28VT-16.368000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 16.37 MHz |