The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, wireless, networking, industrial, precision GNSS, and audio/video applications. It operates from -40°C to +105°C and features DualMEMS® and TurboCompensation® technologies for enhanced dynamic stability under environmental stressors. The device integrates on-chip regulators to eliminate the need for an external LDO and supports LVCMOS or clipped sinewave outputs. It comes in a 5.0 mm × 3.2 mm package with pin assignments including SDA, SCL, OE, and GND. The part operates at 3.0 V supply voltage and is factory-programmable
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AICFA-30N0-26.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 26 MHz |