SiTime Corporation Super-TCXOs SiT5156AICFA-25VT-40.000000

Description
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote
Description
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, packaged in a 5.0 mm × 3.2 mm surface-mount case. It operates from -40°C to +105°C and integrates on-chip regulators to eliminate the need for external LDOs. This device supports LVCMOS or clipped sinewave outputs at supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The VCTCXO configuration allows analog frequency tuning via a control voltage, with a pull range up to ±3200 ppm. It is RoHS and REACH compliant, and designed for high-reliability applications including precision GNSS, telecommunications, and test equipment. The part number SiT5156AICFA-25VT-40.000000 corresponds to a VCTCXO variant with a 2.5 V supply, clipped sinewave output, and 40.000000 MHz frequency, consistent with the series' factory-programmable configuration options.

Datasheet Summary
Powered by GS/AI

The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, packaged in a 5.0 mm × 3.2 mm surface-mount case. It operates from -40°C to +105°C and integrates on-chip regulators to eliminate the need for external LDOs. This device supports LVCMOS or clipped sinewave outputs at supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The VCTCXO configuration allows analog frequency tuning via a control voltage, with a pull range up to ±3200 ppm. It is RoHS and REACH compliant, and designed for high-reliability applications including precision GNSS, telecommunications, and test equipment. The part number SiT5156AICFA-25VT-40.000000 corresponds to a VCTCXO variant with a 2.5 V supply, clipped sinewave output, and 40.000000 MHz frequency, consistent with the series' factory-programmable configuration options.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5156AICFA-25VT-40.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO

1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5156AICFA-25VT-40.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1532AI-J4-D14-32.768E - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
2 suppliers
Oscillators - 1473-1031-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-01.024 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0010 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details