The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability across -40°C to +105°C, designed for high-reliability telecom, wireless, and precision GNSS applications. It features a 5.0 mm × 3.2 mm package, LVCMOS output, and operates at 2.5 V supply. On-chip regulators eliminate the need for external LDOs, and it resists shock, vibration, and thermal transients. This variant is configured as a TCXO with non-pullable output and output enable control.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AICFA-25N0-12.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 12 MHz |