The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, housed in a 5.0 mm × 3.2 mm package. It operates from -40°C to +105°C and features on-chip power regulators that eliminate the need for an external LDO. The device supports LVCMOS output and is factory configurable for supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. It is RoHS and REACH compliant, with no activity dips or micro jumps, and resists shock, vibration, and board bending. This specific part is configured as a TCXO with 2.5 V supply and output enable control.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AICFA-25E0-12.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 12 MHz |