The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, housed in a 5.0 mm × 3.2 mm package. It operates from -40°C to +105°C and features on-chip regulators that eliminate the need for an external LDO. The device supports LVCMOS or clipped sinewave outputs, operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and includes digital frequency pulling via I2C with 5 ppt resolution up to ±3200 ppm pull range. It is RoHS and REACH compliant, and resistant to shock, vibration, and thermal shock. The variant SiT5156AI-FD033IT-10
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AI-FD033IT-10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |