The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, wireless, networking, industrial, GNSS, and audio/video systems. It operates from -40°C to +105°C, features on-chip power regulators eliminating the need for external LDOs, and is available in a 5.0 mm x 3.2 mm package. The part supports LVCMOS or clipped sinewave outputs and operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V. This variant is configured as a TCXO with output enable (OE) functionality and a factory-programmed 10.000000 MHz frequency. It is RoHS and REACH compliant, with lead-free, halogen-free, and antimony-free construction.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AI-FD-33E0-10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |