SiTime Corporation Oscillators SIT5156AI-FD-30E0-26.000000

Description
26MHz TCXO LVCMOS Oscillator 3V Enable/Disable 10-SMD, No Lead
Request a Quote Datasheet
Description
26MHz TCXO LVCMOS Oscillator 3V Enable/Disable 10-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT5156AI-FD-30E0-26.000000-ND - DigiKey
Thief River Falls, MN, United States
26MHz TCXO LVCMOS Oscillator 3V Enable/Disable 10-SMD, No Lead

26MHz TCXO LVCMOS Oscillator 3V Enable/Disable 10-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT5156AI-FD-30E0-26.000000-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 10-SMD, No Lead
Frequency Stability 2.5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
Oscillators - SIT1534AD-H6-DCC-000.001G-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details