The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, wireless, networking, and precision GNSS applications. It operates from -40°C to +105°C and is packaged in a 5.0 mm × 3.2 mm surface-mount case. The device features on-chip regulators that eliminate the need for an external LDO, offers LVCMOS or clipped sine wave output, and supports 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages. It includes an I2C interface for digital frequency control with 5 ppt resolution and a pull range up to ±3200 ppm. The part is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AI-FD-28N0-40.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |