The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, packaged in a 5.0 mm × 3.2 mm case. It operates from -40°C to +105°C and features on-chip regulators that eliminate the need for an external LDO. This variant is a VCTCXO with LVCMOS output, 3.3 V supply voltage, and a Clipped Sinewave output, offering voltage-controlled frequency tuning. It supports factory programmable frequencies in 1 Hz steps and is RoHS and REACH compliant.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AI-FA-33VT-8.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 8 MHz |