The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO in a 5.0 mm x 3.2 mm package, designed for high stability in telecom, wireless, networking, and precision GNSS applications. It offers ±0.5 ppm to ±2.5 ppm frequency stability across -40°C to +105°C, with LVCMOS or clipped sinewave output, and integrates on-chip regulators to eliminate external LDOs. This variant is a VCTCXO with a 2.8 V supply voltage and voltage-controlled frequency tuning. It is RoHS and REACH compliant, with no activity dips or micro jumps, and resists shock, vibration, and board bending.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AI-FA-28VT-20.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 20 MHz |