The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, housed in a 5.0 mm x 3.2 mm package. It operates from -40°C to +105°C, features on-chip regulators to eliminate the need for an external LDO, and supports LVCMOS or clipped sinewave outputs. The part includes digital frequency pulling via I2C with 5 ppt resolution and a pull range up to ±3200 ppm. It is factory programmable for frequency, voltage, and pull range, and is RoHS and REACH compliant.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AI-FA-28N0-24.553500 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 24.55 MHz |