The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, wireless, networking, and precision GNSS systems. It operates from -40°C to +105°C and comes in a 5.0 mm × 3.2 mm package. The device features on-chip power regulators to eliminate external LDOs, resists shock, vibration, and board bending, and supports LVCMOS or clipped sinewave output. This variant, with part number SiT5156AI-FA-28N0-12
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AI-FA-28N0-12.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 12 MHz |