The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, housed in a 5.0 mm × 3.2 mm package. It operates from -40°C to +105°C and features on-chip regulators to eliminate the need for external LDOs. This device supports LVCMOS or clipped sinewave output and is factory programmable for any frequency in 1 Hz steps. The SiT5156AECFK-33VT-26
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AECFK-33VT-26.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 26 MHz |