The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, wireless, and precision GNSS applications. It operates from -40°C to +105°C and features a 5.0 mm × 3.2 mm package with LVCMOS output. The device includes on-chip regulators to eliminate the need for an external LDO and is factory programmable for frequency, voltage, and stability. This variant operates at 25.000000 MHz with a 3.3 V supply and uses an output enable (OE) pin configuration. It is RoHS and REACH compliant, with no activity dips or micro jumps, and resists shock, vibration, and board bending.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AECFK-33E0-25.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |