The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, wireless, networking, and precision GNSS systems. It operates from -40°C to +105°C, features on-chip power regulators to eliminate external LDOs, and offers LVCMOS or clipped sinewave output. The device is packaged in a 5.0 mm × 3.2 mm surface-mount format. This variant supports a 3.0 V supply voltage and includes an output enable (OE) function. It is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AECFK-30E0-24.553500 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 24.55 MHz |