SiTime Corporation Super-TCXOs SiT5156AECFK-28N0-48.000000

Description
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote Datasheet
Description
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5156AECFK-28N0-48.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO

1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5156AECFK-28N0-48.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 48 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1552AI-J1-DCC-32.768E - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - SIT1532AC-J5-DCC-32.768G-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SiT1552AC-J1-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details